Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 139507-LM393AN
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
GENERAL PURPOSE COMPARATOR, DUAL, 1.4us, DIP-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.4µs; Supply Voltage Range:2V to 36V; Comparator Case Style:DIP; No. of Pins:8Pins; Product Range:-; MSL:-RoHS Compliant: Yes
Analogue Comparator, Dual, Differential, 2, 1.4 s, 2V to 36V, 1V to 18V, DIP, 8 RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 139507-LM393AN | 58K1801 | 31Y2342 | LM393AN |
| Product Name | Linear - Linear - Comparators - LM393AN | General Purpose Comparator, Dual, 1.4Us, Dip-8; Comparator Type Onsemi | Analogue Comparator, Dual, Differential, 2, 1.4 S, 2V To 36V, 1V To 18V, Dip, 8 Rohs Compliant Onsemi | Comparators |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | ||
| VOS | 2 millivolts | 2 millivolts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Logic Output | Differential; Differential |