Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1054077-LM393AM
Packaging: Tube/Rail
Type: Differential
Mounting: SMD (SMT)
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM2903SNG; LM119 MDE; 5962R9679802V9A;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Quantity per package: 8,100
IC COMPARATOR 2 DIFF 8SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Comparators | Logic Comparators |
| Product Number | LM393AM | LM393AM |
| Product Name | Linear - Linear - Comparators - LM393AM | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Identity |