Comparator, 2 Func, 4000uV Offset-Max, 1400ns Response Time, BIPolar, PDSO8
Dual Comparator IC, 2mV Vos, 36V, SOIC, Surface Mount Product overview: LM393AM from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SMD, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, SMD, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM393AM can be used for catalog matching and distributor lookup.
Comparator Dual ±18V/36V 8-Pin SOIC N Rail
IC COMPARATOR DUAL DIFF 8-SOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM393AM | 692-LM393AM | LM393AM | LM393AM | 598-LM393AM | LM393AM |
| Product Name | Dual SMD 36V SOIC Linear Comparator IC | Comparators | Comparators | Comparator Dual ±18V/36V 8-Pin SOIC N Rail | Linear - Comparators | |
| Standards | RoHS | |||||
| Package Type | SOP; SOP8 | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154, 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 36 volts | 5 volts |