onsemi 16V 32V SOIC Linear Comparator IC LM392DR2G

Description
Comparator Single ±16V/32V 8-Pin SOIC N T/R Product overview: LM392DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 32V, SOIC. Search-friendly keywords include Linear Comparator IC, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 16V, 32V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Comparator Single ±16V/32V 8-Pin SOIC N T/R Product overview: LM392DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 32V, SOIC. Search-friendly keywords include Linear Comparator IC, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 16V, 32V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392DR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 32V SOIC Linear Comparator IC
771-LM392DR2G
16V 32V SOIC Linear Comparator IC 771-LM392DR2G
Comparator Single ±16V/32V 8-Pin SOIC N T/R Product overview: LM392DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 32V, SOIC. Search-friendly keywords include Linear Comparator IC, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 16V, 32V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392DR2G can be used for catalog matching and distributor lookup.

Comparator Single ±16V/32V 8-Pin SOIC N T/R Product overview: LM392DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 32V, SOIC. Search-friendly keywords include Linear Comparator IC, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, 16V, 32V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-LM392DR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM392DR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 7000uV Offset-Max, PDSO8

Operational Amplifier, 2 Func, 7000uV Offset-Max, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Special Purpose - LM392DR2G - 071314-LM392DR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Special Purpose - LM392DR2G
071314-LM392DR2G
Linear - Linear - Amplifiers - Special Purpose - LM392DR2G 071314-LM392DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 071314-LM392DR2G Packaging: Reel - TR Type: Amplifier, Comparator Applications: Transducer Amplifier Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 071314-LM392DR2G
Packaging: Reel - TR
Type: Amplifier, Comparator
Applications: Transducer Amplifier
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Special Purpose Amplifiers - LM392DR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
LM392DR2GOSTR-ND
Special Purpose Amplifiers LM392DR2GOSTR-ND
Amplifier, Comparator IC Transducer Amplifier 8-SOIC

Amplifier, Comparator IC Transducer Amplifier 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM392DR2G
Analog Comparators LM392DR2G
Analog Comparators LO POWER OP AMP & COMP

Analog Comparators LO POWER OP AMP & COMP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM392DR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM392DR2G
Integrated Circuits (ICs) - Linear - Amplifiers LM392DR2G
IC AMP COMP 8SOIC

IC AMP COMP 8SOIC

Supplier's Site
Special Purpose Amplifiers - LM392DR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Amplifiers
LM392DR2G
Special Purpose Amplifiers LM392DR2G
Amplifier, Comparator IC Transducer Amplifier 8-SOIC

Amplifier, Comparator IC Transducer Amplifier 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Special Purpose - LM392DR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Special Purpose
LM392DR2G
Linear - Amplifiers - Special Purpose LM392DR2G
IC AMP COMP 8SOIC

IC AMP COMP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog Comparators Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 771-LM392DR2G LM392DR2G 071314-LM392DR2G LM392DR2GOSTR-ND LM392DR2G LM392DR2G LM392DR2G LM392DR2G
Product Name 16V 32V SOIC Linear Comparator IC Linear - Linear - Amplifiers - Special Purpose - LM392DR2G Special Purpose Amplifiers Analog Comparators Integrated Circuits (ICs) - Linear - Amplifiers Special Purpose Amplifiers Linear - Amplifiers - Special Purpose
Operating Temperature 0 C (32 F)
Package Type SOIC N SOIC; SOIC8 SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SOIC (0.154, 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Number of Pins 8
Standards RoHS
Unlock Full Specs
to access all available technical data