onsemi PMIC - PMIC - Voltage Reference - LM385Z-2.5RPG LM385Z-2.5RPG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 071311-LM385Z-2.5RPG Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±3% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 071311-LM385Z-2.5RPG Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±3% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM385Z-2.5RPG - 071311-LM385Z-2.5RPG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385Z-2.5RPG
071311-LM385Z-2.5RPG
PMIC - PMIC - Voltage Reference - LM385Z-2.5RPG 071311-LM385Z-2.5RPG
Manufacturer: ON Semiconductor Win Source Part Number: 071311-LM385Z-2.5RPG Packaging: AMMO PACKAGE Mounting: Through Hole Tolerance: ±3% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: TO-92-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 071311-LM385Z-2.5RPG
Packaging: AMMO PACKAGE
Mounting: Through Hole
Tolerance: ±3%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.5 V Precision Voltage Reference IC
693-LM385Z-2.5RPG
2.5 V Precision Voltage Reference IC 693-LM385Z-2.5RPG
MicroPower Voltage Reference Diodes 2.5 V, ±3%, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: LM385Z-2.5RPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385Z-2.5RPG can be used for catalog matching and distributor lookup.

MicroPower Voltage Reference Diodes 2.5 V, ±3%, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: LM385Z-2.5RPG from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385Z-2.5RPG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 488-LM385Z-2.5RPGCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
488-LM385Z-2.5RPGCT-ND
Voltage Reference 488-LM385Z-2.5RPGCT-ND
IC VREF SHUNT 3% TO92-3

IC VREF SHUNT 3% TO92-3

Buy Now Datasheet
Voltage Reference - 488-LM385Z-2.5RPGTB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
488-LM385Z-2.5RPGTB-ND
Voltage Reference 488-LM385Z-2.5RPGTB-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA TO-92-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM385Z-2.5RPG
Voltage References LM385Z-2.5RPG
Voltage References 2.5V 10uA-20mA

Voltage References 2.5V 10uA-20mA

Buy Now Datasheet
Voltage Reference - LM385Z-2.5RPG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385Z-2.5RPG
Voltage Reference LM385Z-2.5RPG
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385Z-2.5RPG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385Z-2.5RPG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385Z-2.5RPG
IC VREF SHUNT 3% TO92-3

IC VREF SHUNT 3% TO92-3

Supplier's Site
IC VREF SHUNT 2.5V TO92-3 - 598-LM385Z-2.5RPG - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 2.5V TO92-3
598-LM385Z-2.5RPG
IC VREF SHUNT 2.5V TO92-3 598-LM385Z-2.5RPG
IC VREF SHUNT 2.5V TO92-3

IC VREF SHUNT 2.5V TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 071311-LM385Z-2.5RPG 693-LM385Z-2.5RPG 488-LM385Z-2.5RPGCT-ND LM385Z-2.5RPG LM385Z-2.5RPG LM385Z-2.5RPG 598-LM385Z-2.5RPG
Product Name PMIC - PMIC - Voltage Reference - LM385Z-2.5RPG 2.5 V Precision Voltage Reference IC Voltage Reference Voltage References Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT 2.5V TO92-3
Package Type TO-92; Other; TO-92-3 Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Life Cycle Stage Active Active Active Active
TC 80 ppm/C 80 ppm/C 80 ppm/C 80 ppm/C
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Reference - ADR225HRZN - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0500 mA
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Voltage Reference - ISL21007DFB820Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
3 suppliers