onsemi Voltage Reference LM385Z-2.5

Description
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA TO-92 (TO-226)
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM385Z-2.5OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385Z-2.5OS-ND
Voltage Reference LM385Z-2.5OS-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA TO-92 (TO-226)

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
2.5 V Precision Voltage Reference IC
693-LM385Z-2.5
2.5 V Precision Voltage Reference IC 693-LM385Z-2.5
MicroPower Voltage Reference Diodes 2.5 V, ±3%, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: LM385Z-2.5 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385Z-2.5 can be used for catalog matching and distributor lookup.

MicroPower Voltage Reference Diodes 2.5 V, ±3%, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: LM385Z-2.5 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385Z-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM385Z-2.5 - 802016-LM385Z-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385Z-2.5
802016-LM385Z-2.5
PMIC - PMIC - Voltage Reference - LM385Z-2.5 802016-LM385Z-2.5
Manufacturer: ON Semiconductor Win Source Part Number: 802016-LM385Z-2.5 Packaging: Bulk Mounting Style: Through Hole Tolerance: ±3% Temperature Coefficient: 80ppm/°C Typical Current - Output: 20mA Output Type: Fixed Reference Type: Shunt Part Status: Obsolete (End Of Life) Voltage - Output (Min/Fixed): 2.5V Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LM385

Manufacturer: ON Semiconductor
Win Source Part Number: 802016-LM385Z-2.5
Packaging: Bulk
Mounting Style: Through Hole
Tolerance: ±3%
Temperature Coefficient: 80ppm/°C Typical
Current - Output: 20mA
Output Type: Fixed
Reference Type: Shunt
Part Status: Obsolete (End Of Life)
Voltage - Output (Min/Fixed): 2.5V
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 30μA
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: LM385

Buy Now
IC VREF SHUNT 2.5V TO92-3 - 598-LM385Z-2.5 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 2.5V TO92-3
598-LM385Z-2.5
IC VREF SHUNT 2.5V TO92-3 598-LM385Z-2.5
IC VREF SHUNT 2.5V TO92-3

IC VREF SHUNT 2.5V TO92-3

Supplier's Site
Voltage Reference - LM385Z-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385Z-2.5
Voltage Reference LM385Z-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA TO-92 (TO-226)

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20 mA TO-92 (TO-226)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385Z-2.5OS-ND 693-LM385Z-2.5 802016-LM385Z-2.5 598-LM385Z-2.5 LM385Z-2.5
Product Name Voltage Reference 2.5 V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM385Z-2.5 IC VREF SHUNT 2.5V TO92-3 Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-226-3, TO-92-3 Long Body Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 Long Body
TC 80 ppm/C 80 ppm/C 80 ppm/C 80 ppm/C
Accuracy 3 %
Unlock Full Specs
to access all available technical data

Similar Products

2.5V SOIC Precision Voltage Reference IC - 693-LM385DG4-2-5 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; D
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details