Two Terminal Voltage Reference, 1 Output, 1.235V, BIPolar, PDSO8
1.2V Shunt Voltage Reference, 20uA, SOIC, Fixed Output Product overview: LM385D-1.2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 20uA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.2V, 20uA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385D-1.2G can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 1.235V V -2.4%, +2.01% 20mA 8-SOIC
ANA MICROPWR V-REG DIODE
Voltage References 1.2V 10uA-20mA
VOLTAGE REF, SHUNT, 1.235V, NSOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:1.235V; Initial Accuracy:2%; Temperature Coefficient:± 80ppm/°C; Voltage Reference Case Style:SOIC RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385D-1.2G | 693-LM385D-1.2G | 488-LM385D-1.2G-ND | LM385D-1.2G | LM385D-1.2G | 71J5022 |
| Product Name | 1.2V 20uA SOIC Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Voltage Ref, Shunt, 1.235V, Nsoic-8; Voltage Reference Type Onsemi | |
| Package Type | Other; SOIC-8 | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC (0.154\", 3.90mm Width) | Other; SOIC | |
| Life Cycle Stage | Active | Active | ||||
| Type | Shunt / Zener; Shunt, Fixed | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Fixed; Programmable | Fixed | Fixed |