Shunt Voltage Reference IC Fixed 1.235V V -2.4%, +2.01% 20mA 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 041100-LM385D-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: -2.4%, +2.01%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
MicroPower Voltage Reference Diodes 1.2 V, ±2%, SOIC-8 Narrow Body, 98-TUBE Product overview: LM385D-1.2 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.2 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385D-1.2 can be used for catalog matching and distributor lookup.
IC VREF SHUNT -2.4%/+2.01% 8SOIC
IC VREF SHUNT -2.4%/+2.01% 8SOIC
IC VREF SHUNT -2.4%/+2.01% 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385D-1.2-ND | 041100-LM385D-1.2 | 693-LM385D-1.2 | 598-LM385D-1.2 | LM385D-1.2 | LM385D-1.2 |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - LM385D-1.2 | 1.2 V SOIC Precision Voltage Reference IC | IC VREF SHUNT -2.4%/+2.01% 8SOIC | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; SOIC | Other; 8-SOIC (0.154, 3.90mm Width) | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) |
| TC | 80 ppm/C | 80 ppm/C | 80 ppm/C | |||
| Accuracy | 2.01 % | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |