Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3
IC VREF SHUNT 1.5% TO92-3
IC VREF SHUNT 1.5% TO92-3
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BZ-2.5RAG | LM385BZ-2.5RAG-ND | LM385BZ-2.5RAG | LM385BZ-2.5RAG | LM385BZ-2.5RAG |
| Product Name | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Reference | |
| Package Type | Other; SIP3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | ||
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| TC | 80 ppm/C | 80 ppm/C |