Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 206377-LM385BZ-2.5G
Packaging: Tube/Rail
Mounting: Through Hole
Tolerance: ±1.5%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92 (TO-226)
Voltage References V-REG DIODE
VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385B Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:± 80ppm/°C; Voltage Reference Case Style:TO-226AA; MSL:- RoHS Compliant: Yes
Voltage Reference, Micropower, Shunt - Fixed, LM385B Series, 2.5V, TO-226AA-3 RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BZ-2.5GOS-ND | 206377-LM385BZ-2.5G | LM385BZ-2.5G | LM385BZ-2.5G | 26K3632 | 90W0689 |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - LM385BZ-2.5G | Voltage Reference | Voltage References | Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Onsemi | Voltage Reference, Micropower, Shunt Fixed, Lm385B Series, 2.5V, To-226Aa-3 Rohs Compliant Onsemi |
| Type | Shunt / Zener | Shunt / Zener | ||||
| Package Type | Other; TO-226-3, TO-92-3 Long Body | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 Long Body | Other; TO-226AA | ||
| TC | 80 ppm/C | 80 ppm/C | 80 ppm/C | |||
| Accuracy | 1.5 % | 1.5 % |