onsemi PMIC - PMIC - Voltage Reference - LM385BZ-2.5 LM385BZ-2.5

Description
Manufacturer: ON Semiconductor Win Source Part Number: 813753-LM385BZ-2.5 Packaging: Tube Mounting Style: Through Hole Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Current - Output: 20mA Output Type: Fixed Reference Type: Shunt Part Status: Obsolete (End Of Life) Voltage - Output (Min/Fixed): 2.5V Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LM385B
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 813753-LM385BZ-2.5 Packaging: Tube Mounting Style: Through Hole Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Current - Output: 20mA Output Type: Fixed Reference Type: Shunt Part Status: Obsolete (End Of Life) Voltage - Output (Min/Fixed): 2.5V Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LM385B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM385BZ-2.5 - 813753-LM385BZ-2.5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385BZ-2.5
813753-LM385BZ-2.5
PMIC - PMIC - Voltage Reference - LM385BZ-2.5 813753-LM385BZ-2.5
Manufacturer: ON Semiconductor Win Source Part Number: 813753-LM385BZ-2.5 Packaging: Tube Mounting Style: Through Hole Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Current - Output: 20mA Output Type: Fixed Reference Type: Shunt Part Status: Obsolete (End Of Life) Voltage - Output (Min/Fixed): 2.5V Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Part Number Series: LM385B

Manufacturer: ON Semiconductor
Win Source Part Number: 813753-LM385BZ-2.5
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±1.5%
Temperature Coefficient: 80ppm/°C Typical
Current - Output: 20mA
Output Type: Fixed
Reference Type: Shunt
Part Status: Obsolete (End Of Life)
Voltage - Output (Min/Fixed): 2.5V
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 30μA
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA)
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Part Number Series: LM385B

Buy Now
Voltage Reference - LM385BZ-2.5OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385BZ-2.5OS-ND
Voltage Reference LM385BZ-2.5OS-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92 (TO-226)

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92 (TO-226)

Buy Now Datasheet
PMIC - Voltage Reference - LM385BZ-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385BZ-2.5
PMIC - Voltage Reference LM385BZ-2.5
IC VREF SHUNT 1.5% TO92-3

IC VREF SHUNT 1.5% TO92-3

Supplier's Site Datasheet
Voltage Reference - LM385BZ-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385BZ-2.5
Voltage Reference LM385BZ-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92 (TO-226)

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92 (TO-226)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 813753-LM385BZ-2.5 LM385BZ-2.5OS-ND LM385BZ-2.5 LM385BZ-2.5
Product Name PMIC - PMIC - Voltage Reference - LM385BZ-2.5 Voltage Reference PMIC - Voltage Reference Voltage Reference
Package Type TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 Long Body TO-92; Other; TO-226-3, TO-92-3 Long Body
TC 80 ppm/C 80 ppm/C 80 ppm/C
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Type Shunt / Zener Shunt / Zener
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050102VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR291GRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.0150 mA
View Details
Voltage Reference - X60008CIS8-41T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 5 ppm/C
View Details
3 suppliers