onsemi Voltage Reference LM385BZ-1.2

Description
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92 (TO-226)
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM385BZ-1.2OS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385BZ-1.2OS-ND
Voltage Reference LM385BZ-1.2OS-ND
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92 (TO-226)

Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
1.2 V Precision Voltage Reference IC
693-LM385BZ-1.2
1.2 V Precision Voltage Reference IC 693-LM385BZ-1.2
MicroPower Voltage Reference Diodes 1.2 V, ±1%, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: LM385BZ-1.2 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.2 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BZ-1.2 can be used for catalog matching and distributor lookup.

MicroPower Voltage Reference Diodes 1.2 V, ±1%, TO-92 (TO-226) 5.33mm Body Height, 2000-BLKBG Product overview: LM385BZ-1.2 from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.2 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BZ-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM385BZ-1.2 - 877387-LM385BZ-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385BZ-1.2
877387-LM385BZ-1.2
PMIC - PMIC - Voltage Reference - LM385BZ-1.2 877387-LM385BZ-1.2
Manufacturer: ON Semiconductor Win Source Part Number: 877387-LM385BZ-1.2 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92 (TO-226) Package: Bulk Package: TO-226-3, TO-92-3 Long Body Mounting: Through Hole Part Status: Obsolete Family Name: LM385 Categories: Integrated Circuits (ICs) Case / Package: TO-92 (TO-226) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 877387-LM385BZ-1.2
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92 (TO-226)
Package: Bulk
Package: TO-226-3, TO-92-3 Long Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: LM385
Categories: Integrated Circuits (ICs)
Case / Package: TO-92 (TO-226)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Reference - LM385BZ-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385BZ-1.2
PMIC - Voltage Reference LM385BZ-1.2
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385BZ-1.2OS-ND 693-LM385BZ-1.2 877387-LM385BZ-1.2 LM385BZ-1.2
Product Name Voltage Reference 1.2 V Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM385BZ-1.2 PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-226-3, TO-92-3 Long Body Other; TO-92-3 TO-92; Other; TO-92 (TO-226)
TC 80 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185H-1.2RLQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
PMIC - Voltage Reference - AD2702UDB - Lingto Electronic Limited
Specs
IQ 17 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details