onsemi Electronic Surplus - LM385BD-2.5R2 LM385BD-2.5R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1199200-LM385BD-2.5R 2 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: LM385B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1199200-LM385BD-2.5R 2 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: LM385B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM385BD-2.5R2 - 1199200-LM385BD-2.5R2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM385BD-2.5R2
1199200-LM385BD-2.5R2
Electronic Surplus - LM385BD-2.5R2 1199200-LM385BD-2.5R2
Manufacturer: ON Semiconductor Win Source Part Number: 1199200-LM385BD-2.5R 2 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: LM385B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 1199200-LM385BD-2.5R2
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±1.5%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 30μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: LM385B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1199200-LM385BD-2.5R2
Product Name Electronic Surplus - LM385BD-2.5R2
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TP868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Rectifier Diode - FX3PF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3250 mA
View Details
Diodes, Rectifiers - Single - 19TQ015SPBF - 1121571-19TQ015SPBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details