onsemi Voltage Reference LM385BD-2.5G

Description
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8
Request a Quote Datasheet
Description
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM385BD-2.5G - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8

Supplier's Site Datasheet
 - LM385BD-2.5G - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Reference - LM385BD-2.5GOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385BD-2.5GOS-ND
Voltage Reference LM385BD-2.5GOS-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM385BD-2.5G - 041099-LM385BD-2.5G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385BD-2.5G
041099-LM385BD-2.5G
PMIC - PMIC - Voltage Reference - LM385BD-2.5G 041099-LM385BD-2.5G
Manufacturer: ON Semiconductor Win Source Part Number: 041099-LM385BD-2.5G Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±1.5% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 30μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 041099-LM385BD-2.5G
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±1.5%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 30μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V 30uA SOIC Precision Voltage Reference IC
693-LM385BD-2.5G
2.5V 30uA SOIC Precision Voltage Reference IC 693-LM385BD-2.5G
2.5V Shunt Voltage Reference, 1.5% Tol, SOIC, 30uA Cathode Product overview: LM385BD-2.5G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 30uA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 30uA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BD-2.5G can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 1.5% Tol, SOIC, 30uA Cathode Product overview: LM385BD-2.5G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 30uA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 30uA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BD-2.5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shunt V-Reference, Diode2.5V, 1.5%, 8-Soic; Voltage Reference Type Onsemi - 71J5020 - Newark, An Avnet Company
Chicago, IL, United States
Shunt V-Reference, Diode2.5V, 1.5%, 8-Soic; Voltage Reference Type Onsemi
71J5020
Shunt V-Reference, Diode2.5V, 1.5%, 8-Soic; Voltage Reference Type Onsemi 71J5020
SHUNT V-REFERENCE, DIODE2.5V, 1.5%, 8-SOIC; Voltage Reference Type:Shunt - Fixed; Product Range:LM385B Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:± 80ppm/°C; Voltage Reference Case Style:NSOIC RoHS Compliant: Yes

SHUNT V-REFERENCE, DIODE2.5V, 1.5%, 8-SOIC; Voltage Reference Type:Shunt - Fixed; Product Range:LM385B Series; Reference Voltage:2.5V; Initial Accuracy:1.5%; Temperature Coefficient:± 80ppm/°C; Voltage Reference Case Style:NSOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Reference - LM385BD-2.5G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385BD-2.5G
Voltage Reference LM385BD-2.5G
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA 8-SOIC

Buy Now Datasheet
IC VREF SHUNT 1.5% 8SOIC - 598-LM385BD-2.5G - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 1.5% 8SOIC
598-LM385BD-2.5G
IC VREF SHUNT 1.5% 8SOIC 598-LM385BD-2.5G
IC VREF SHUNT 1.5% 8SOIC

IC VREF SHUNT 1.5% 8SOIC

Supplier's Site
PMIC - Voltage Reference - LM385BD-2.5G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385BD-2.5G
PMIC - Voltage Reference LM385BD-2.5G
IC VREF SHUNT 1.5% 8SOIC

IC VREF SHUNT 1.5% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385BD-2.5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385BD-2.5G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385BD-2.5G
IC VREF SHUNT 1.5% 8SOIC

IC VREF SHUNT 1.5% 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM385BD-2.5G
Voltage References LM385BD-2.5G
Voltage References 2.5V 10uA-20mA

Voltage References 2.5V 10uA-20mA

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385BD-2.5G LM385BD-2.5GOS-ND 041099-LM385BD-2.5G 693-LM385BD-2.5G 71J5020 LM385BD-2.5G 598-LM385BD-2.5G LM385BD-2.5G LM385BD-2.5G LM385BD-2.5G
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM385BD-2.5G 2.5V 30uA SOIC Precision Voltage Reference IC Shunt V-Reference, Diode2.5V, 1.5%, 8-Soic; Voltage Reference Type Onsemi Voltage Reference IC VREF SHUNT 1.5% 8SOIC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Package Type Other; SOIC-8 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; SOIC Other; NSOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Other; 8-SOIC (0.154, 3.90mm Width) SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active Active Active Active Active
Type Shunt / Zener Shunt / Zener; Shunt, Fixed Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
TC 80 ppm/C 80 ppm/C 80 ppm/C 80 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR425ARMZ - Lingto Electronic Limited
Specs
IQ 0.6000 mA
View Details
Voltage Reference - ISL21007CFB812Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 5 ppm/C
View Details
5 suppliers