Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
Shunt Voltage Reference IC Fixed 1.235V V ±1% 20mA 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 107820-LM385BD-1.2R2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MicroPower Voltage Reference Diodes 1.2 V, ±1%, SOIC-8 Narrow Body, 2500-REEL Product overview: LM385BD-1.2R2G from onsemi is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.2 V, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BD-1.2R2G can be used for catalog matching and distributor lookup.
Voltage References 1.2V 10uA-20mA
IC VREF SHUNT 1% 8SOIC
IC VREF SHUNT 1% 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BD-1.2R2GOSDKR-ND | 107820-LM385BD-1.2R2G | 693-LM385BD-1.2R2G | LM385BD-1.2R2G | LM385BD-1.2R2G | LM385BD-1.2R2G |
| Product Name | Voltage Reference | PMIC - PMIC - Voltage Reference - LM385BD-1.2R2G | 1.2 V SOIC Precision Voltage Reference IC | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | |
| TC | 80 ppm/C | 80 ppm/C | ||||
| Accuracy | 1 % |