onsemi Electronic Surplus - LM385BD-1.2R2 LM385BD-1.2R2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1199198-LM385BD-1.2R 2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LM385B Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.235V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1199198-LM385BD-1.2R 2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LM385B Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.235V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LM385BD-1.2R2 - 1199198-LM385BD-1.2R2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM385BD-1.2R2
1199198-LM385BD-1.2R2
Electronic Surplus - LM385BD-1.2R2 1199198-LM385BD-1.2R2
Manufacturer: ON Semiconductor Win Source Part Number: 1199198-LM385BD-1.2R 2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 80ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 20μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Family Part Number: LM385B Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.235V

Manufacturer: ON Semiconductor
Win Source Part Number: 1199198-LM385BD-1.2R2
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 80ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: LM385B
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.235V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1199198-LM385BD-1.2R2
Product Name Electronic Surplus - LM385BD-1.2R2
Tj 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5550 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
B48-2 and B48-2T Series B483B-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16THVL - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
5 suppliers