General Purpose Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 1MHz, 16V, PDIP, General Purpose Product overview: LM358NG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358NG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 071276-LM358NG
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
IC OPAMP GP 2 CIRCUIT 8DIP
Op-Amp, Dual; 32 VDC (MAX.) (SINGLE SUPPLY); 5 V (MAX.); PDIP-8; 0
General Purpose Amplifier 2 Circuit 8-PDIP
IC OPAMP GP 2 CIRCUIT 8DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358NGOS-ND | 687-LM358NG | 071276-LM358NG | LM358NG | 70099598 | LM358NG | LM358NG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 16V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358NG | Integrated Circuits (ICs) - Linear - Amplifiers | Op-Amp, Dual; 32 VDC (MAX.) (SINGLE SUPPLY); 5 V (MAX.); PDIP-8; 0 | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.8000 milliamps | 1.5 milliamps | 0.7000 milliamps | 0.8000 milliamps | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; PDIP; 8-PDIP | Through Hole | PDIP | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 16 volts | 3 to 32 volts | 3 volts | 3 to 32 volts | 3 volts |