LM358-N LOW POWER DUAL OPERATION Product overview: LM358M from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358M can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 071275-LM358M
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Number of Circuits: 2
Standard Package: 8100
Catalog: General Purpose
Amplifier Type: General Purpose
Current - Input Bias: 45nA
Voltage - Input Offset: 2.9mV
Current - Supply: 800µA
Current - Output / Channel: 30mA
Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing
Operational Amplifiers - Op Amps Dual Operational Amp
General Purpose Amplifier 2 Circuit 8-SOIC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Operational Amplifiers |
| Product Number | 687-LM358M | LM358MFS-ND | 071275-LM358M | LM358M | LM358M | LM358M | LM358M |
| Product Name | Low-Power Dual Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits(ICs) | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Comparators | IC OPAMP GP 8SOIC |
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||||
| Package Type | Bulk | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |||
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | |||||
| Standards | RoHS | ||||||
| VOS | 2 millivolts |