IC OP AMP 2CH 8-SOIC
Dual Op Amp, 1MHz GBW, 16V, SOIC-8, General Purpose Product overview: LM358DR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358DR2 can be used for catalog matching and distributor lookup.
IC OPAMP DUAL LOW POWER 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP DUAL LOW POWER 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358DR2OSTR-ND | 687-LM358DR2 | LM358DR2 | LM358DR2 | LM358DR2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 16V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| Supply Voltage (VS) | 16 volts | 3 volts | |||
| Slew Rate | 0.6000 V/µs |