Operational Amplifier, Single Supply, Dual
Manufacturer: ON Semiconductor
Win Source Part Number: 002571-LM358DMR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): THS4032IDGNRG4; LM2904VDMR2; LM2904VDMR2G; LM358DMR2G;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
onsemi LM358DMR2G Operational Amplifier
onsemi LM358DMR2G Operational Amplifier
Dual Op Amp, 1MHz BW, 16V, MSOP, 2-Ch Product overview: LM358DMR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358DMR2G can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-MSOP
45nA Dual 1MHz MSOP-8 Operational Amplifier ROHS
IC OPAMP GP 2 CIRCUIT 8MSOP
OP AMP, 1MHZ, 0.6V/uS, SMD-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SMD; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps 3-32V Dual Lo PWR Commercial Temp
IC OPAMP GP 2 CIRCUIT 8MSOP
| Rochester Electronics | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358DMR2G | 002571-LM358DMR2G | LM358DMR2GOSTR-ND | 7878651P | 1454756 | 687-LM358DMR2G | LM358DMR2G | LM358DMR2G | LM358DMR2G | 04R7818 | LM358DMR2G | LM358DMR2G | LM358DMR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358DMR2G | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Dual 1MHz 16V MSOP Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Operational Amplifier | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 1Mhz, 0.6V/us, Smd-8; No. Of Amplifiers Onsemi | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Package Type | MICRO | Micro8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; MSOP | SOP; MSOP; Msop | Tape and Reel | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SOP; MSOP | Surface Mount | Surface Mount | |||
| Life Cycle Stage | Active | Active | Active | Active | |||||||||
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 to 32 volts | 3 volts | 3 volts | ||||||||
| Source Current (IS) | 1.5 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps |