Operational Amplifier, Single Supply, Dual
General Purpose Amplifier 2 Circuit 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 071274-LM358DG
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOIC
Number of Circuits: 2
Standard Package: 98
Catalog: General Purpose
Amplifier Type: General Purpose
Slew Rate: 0.6 V/µs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Current - Supply: 1.5mA
Current - Output / Channel: 40mA
Voltage - Supply Single/Dual (±): 3 V ~ 32 V ±1.5 V ~ 16 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Sensing & Instrumentation
Dual Op Amp, 1MHz BW, 16V, SOIC-8 Product overview: LM358DG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358DG can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-SOIC
Op-Amp, Dual; 32 VDC (MAX.) (SINGLE SUPPLY); 5 V (MAX.); SOIC-8; 0
IC OPAMP GP 2 CIRCUIT 8SOIC
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM358DG | LM358DGOS-ND | 071274-LM358DG | 687-LM358DG | LM358DG | 70099597 | LM358DG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits(ICs) | Dual 1MHz 16V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Op-Amp, Dual; 32 VDC (MAX.) (SINGLE SUPPLY); 5 V (MAX.); SOIC-8; 0 | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | SOIC; SOIC-8 Narrow Body | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC | Surface Mount | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||||
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | 0.7000 milliamps | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to ? C (32 to ? F) |