onsemi Instrumentation, Op Amps, Buffer Amps LM358AMX

Description
General Purpose Amplifier 2 Circuit 8-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - LM358AMXFSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM358AMXFSTR-ND
Instrumentation, Op Amps, Buffer Amps LM358AMXFSTR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits(ICs) - 002562-LM358AMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
002562-LM358AMX
Integrated Circuits(ICs) 002562-LM358AMX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 002562-LM358AMX Category: Integrated Circuits(ICs) Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Packaging: Reel(TR) Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SOP Number of Circuits: 2 Amplifier Type: General Purpose Current - Input Bias: 45nA Voltage - Input Offset: 2mV Current - Supply: 800μA Current - Output / Channel: 30mA Voltage - Supply, Single/Dual (±): 3 V ~ 32 V, ±1.5 V ~ 16 V Family Name: LM358A Alternative Parts (Cross-Reference): LM358AD; LM358AD-T; LM358AD,623; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 002562-LM358AMX
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Packaging: Reel(TR)
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOP
Number of Circuits: 2
Amplifier Type: General Purpose
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Current - Supply: 800μA
Current - Output / Channel: 30mA
Voltage - Supply, Single/Dual (±): 3 V ~ 32 V, ±1.5 V ~ 16 V
Family Name: LM358A
Alternative Parts (Cross-Reference): LM358AD; LM358AD-T; LM358AD,623;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 32V 0.3V Operational Amplifier IC
687-LM358AMX
Dual 32V 0.3V Operational Amplifier IC 687-LM358AMX
Dual Op Amp, 32V, SOP, 0.3V/µs Slew Rate, 100dB Gain Product overview: LM358AMX from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V, 0.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 32V, 0.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358AMX can be used for catalog matching and distributor lookup.

Dual Op Amp, 32V, SOP, 0.3V/µs Slew Rate, 100dB Gain Product overview: LM358AMX from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 32V, 0.3V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 32V, 0.3V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358AMX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM358AMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM358AMX
Instrumentation, OP Amps, Buffer Amps LM358AMX
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358AMX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM358AMX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM358AMX
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM358AMX - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM358AMX
Instrumentation, OP Amps, Buffer Amps LM358AMX
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM358AMXFSTR-ND 002562-LM358AMX 687-LM358AMX LM358AMX LM358AMX LM358AMX
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits(ICs) Dual 32V 0.3V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 1.5 milliamps 1.5 milliamps 1.5 milliamps
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Standards RoHS RoHS
Supply Voltage (VS) 32 volts 3 volts
Unlock Full Specs
to access all available technical data