onsemi LM358ADR2G Operational Amplifier
onsemi LM358ADR2G Operational Amplifier
onsemi LM358ADR2G Operational Amplifier
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
Dual Op Amp, 1MHz BW, 32V, SOIC-8 Product overview: LM358ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 32V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 32V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM358ADR2G can be used for catalog matching and distributor lookup.
Operational Amplifier, Single Supply, Dual
Manufacturer: ON Semiconductor
Win Source Part Number: 002560-LM358ADR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): LM358ADR; MC34072VDR2; MC33172VDR2;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
OPAMP, 1MHZ, 0 TO 70DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps 3-32V dual improved VIO Commercial Temp
General Purpose Amplifier 2 Circuit 8-SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 8051374 | 8051374P | LM358ADR2GOSCT-ND | 687-LM358ADR2G | LM358ADR2G | 002560-LM358ADR2G | 50AC5325 | LM358ADR2G | LM358ADR2G | LM358ADR2G | LM358ADR2G | LM358ADR2G |
| Product Name | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 32V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM358ADR2G | Opamp, 1Mhz, 0 To 70Deg C; No. Of Amplifiers Onsemi | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC; Soic | SOIC; SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SOIC; SOIC-8 Narrow Body | SOIC; 8-SOIC | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Number of Pins | 8 | 8 | ||||||||||
| Source Current (IS) | 0.8000 milliamps | 1.5 milliamps | 0.8000 milliamps | 0.8000 milliamps | ||||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |