onsemi Adjustable Linear Regulator, 1.2V To 33V, To-220; Output Type Onsemi LM350T

Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 33V, TO-220; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:33V; Input Voltage Min:4.2V; Input Voltage Max:35V; Product Range:-; Output Current Max:3A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 33V, TO-220; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:33V; Input Voltage Min:4.2V; Input Voltage Max:35V; Product Range:-; Output Current Max:3A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Linear Regulator, 1.2V To 33V, To-220; Output Type Onsemi - 58K8940 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Linear Regulator, 1.2V To 33V, To-220; Output Type Onsemi
58K8940
Adjustable Linear Regulator, 1.2V To 33V, To-220; Output Type Onsemi 58K8940
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 33V, TO-220; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:33V; Input Voltage Min:4.2V; Input Voltage Max:35V; Product Range:-; Output Current Max:3A; No. of Pins:3Pins RoHS Compliant: Yes

ADJUSTABLE LINEAR REGULATOR, 1.2V TO 33V, TO-220; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:33V; Input Voltage Min:4.2V; Input Voltage Max:35V; Product Range:-; Output Current Max:3A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg +1.2V To +33V, 3A, To-220-3, 350; Output Type Onsemi - 87X8926 - Newark, An Avnet Company
Chicago, IL, United States
V Reg +1.2V To +33V, 3A, To-220-3, 350; Output Type Onsemi
87X8926
V Reg +1.2V To +33V, 3A, To-220-3, 350; Output Type Onsemi 87X8926
V REG +1.2V TO +33V, 3A, TO-220-3, 350; Output Type:Adjustable; Input Voltage Min:4.2V; Input Voltage Max:35V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:33V; Output Current:4.5A; RoHS Compliant: Yes

V REG +1.2V TO +33V, 3A, TO-220-3, 350; Output Type:Adjustable; Input Voltage Min:4.2V; Input Voltage Max:35V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:33V; Output Current:4.5A; RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 16125860 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
16125860
Voltage Regulator 16125860
DISCONTINUED BY MANUFACTURER, LINEAR VOLTAGE REGULATOR, +1.2V TO +33V, 3 AMP, TO-220-3, 350, POSITIVE, ADJUSTABLE, INPUT VOLTAGE: 4.2V ~ 35V, ADJUSTABLE OUTPUT VOLTAGE: 1.2V ~ 33V, OUTPUT CURRENT: 4.5A, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, LINEAR VOLTAGE REGULATOR, +1.2V TO +33V, 3 AMP, TO-220-3, 350, POSITIVE, ADJUSTABLE, INPUT VOLTAGE: 4.2V ~ 35V, ADJUSTABLE OUTPUT VOLTAGE: 1.2V ~ 33V, OUTPUT CURRENT: 4.5A, ROHS NON-COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 58K8940 16125860
Product Name Adjustable Linear Regulator, 1.2V To 33V, To-220; Output Type Onsemi Voltage Regulator
Input Voltage 4.2 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1086QK - Micross Components, Inc.
Micross Components, Inc.
View Details
Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details