Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-3
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 092106-LM350T
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 125°C
Package: TO-220-3
Manufacturer Device Package: TO-220AB
Standard Package: 1000
Catalog: Positive Fixed and /or Adjustable
Regulator Topology: Positive Adjustable
Voltage - Output: 1.2 V ~ 33 V
Current - Output: 3A
Number of Regulators: 1
Voltage - Input: Up to 35V
Family Name: LM350
Alternative Parts (Cross-Reference): LM350T LF01; LM350T LB07;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, Czech Republic, Malaysia
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR POS ADJ 3A TO220-3
IC REG LINEAR POS ADJ 3A TO220-3
IC REG LINEAR POS ADJ 3A TO220-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM350TFS-ND | 092106-LM350T | LM350T | LM350T | LM350T |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits(ICs) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | TO-220; Other; TO-220-3 | |
| Special Features | Over Temperature, Short Circuit |