onsemi Quad Linear Comparator IC LM339SNG

Description
Comparator, Single Supply, Quad
Request a Quote Datasheet
Description
Comparator, Single Supply, Quad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM339SNG - Rochester Electronics
Newburyport, MA, United States
Comparator, Single Supply, Quad

Comparator, Single Supply, Quad

Supplier's Site Datasheet
Singapore, Singapore
Quad Linear Comparator IC
692-LM339SNG
Quad Linear Comparator IC 692-LM339SNG
Comparator, Single Supply, Quad, 25-TUBE Product overview: LM339SNG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339SNG can be used for catalog matching and distributor lookup.

Comparator, Single Supply, Quad, 25-TUBE Product overview: LM339SNG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339SNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM339SNG - 1198739-LM339SNG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM339SNG
1198739-LM339SNG
Linear - Linear - Comparators - LM339SNG 1198739-LM339SNG
Manufacturer: ON Semiconductor Win Source Part Number: 1198739-LM339SNG Packaging: Tube Type: Use For General Mounting Style: Through Hole Current - Output: 16mA at 5V Output Type: CMOS, TTL Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 14-PDIP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-DIP Voltage - Input Offset (Maximum): 5mV at 5V Current - Input Bias (Maximum): 250nA at 5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Current - Quiescent (Maximum): 2.5mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1198739-LM339SNG
Packaging: Tube
Type: Use For General
Mounting Style: Through Hole
Current - Output: 16mA at 5V
Output Type: CMOS, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-PDIP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-DIP
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 250nA at 5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Current - Quiescent (Maximum): 2.5mA

Buy Now
Comparators - LM339SNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM339SNG
Comparators LM339SNG
Comparator

Comparator

Buy Now Datasheet
Comparators - LM339SNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM339SNG
Comparators LM339SNG
Comparator

Comparator

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators
Product Number LM339SNG 692-LM339SNG 1198739-LM339SNG LM339SNG
Product Name Quad Linear Comparator IC Linear - Linear - Comparators - LM339SNG Comparators
Standards RoHS
Package Type DIP; PDIP; PDIP-14 Rail/Tube
Life Cycle Stage Obsolete
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data