onsemi Linear - Linear - Comparators - LM339NG LM339NG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 071237-LM339NG Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 071237-LM339NG Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM339NG - LM339NG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM339NG
LM339NG
Linear - Linear - Comparators - LM339NG LM339NG
Manufacturer: ON Semiconductor Win Source Part Number: 071237-LM339NG Packaging: Tube/Rail Type: General Purpose Mounting: Through Hole Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 071237-LM339NG
Packaging: Tube/Rail
Type: General Purpose
Mounting: Through Hole
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - LM339NGOS-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM339NGOS-ND
Comparators LM339NGOS-ND
Comparator General Purpose CMOS, Open-Collector, TTL 14-PDIP

Comparator General Purpose CMOS, Open-Collector, TTL 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM339NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM339NG
Integrated Circuits (ICs) - Linear - Comparators LM339NG
IC COMPARATOR 4 GEN PUR 14DIP

IC COMPARATOR 4 GEN PUR 14DIP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM339NG LM339NGOS-ND LM339NG
Product Name Linear - Linear - Comparators - LM339NG Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 296-JM38510/10304BPA-ND - DigiKey
Specs
Type Magnitude
Package Type CDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
 - DM8131N - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP
Logic Family TTL
View Details
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details