onsemi Comparators LM339N

Description
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-MDIP
Request a Quote Datasheet
Description
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-MDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM339NFS-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM339NFS-ND
Comparators LM339NFS-ND
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-MDIP

Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-MDIP

Buy Now Datasheet
Integrated Circuits(ICs) - LM339N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
LM339N
Integrated Circuits(ICs) LM339N
Manufacturer: Fairchild Semiconductor Win Source Part Number: 094672-LM339N Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Tube Type: General Purpose Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 14-DIP (0.300" 7.62mm) Manufacturer Device Package: 14-DIP Standard Package: 1500 Catalog: Comparators - 4+ elements Output Type: DTL MOS Open-Collector TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 18mA @ 5V Family Name: LM339 Alternative Parts (Cross-Reference): KIA339P; AU2901N; CA0139E; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 094672-LM339N
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Tube
Type: General Purpose
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 14-DIP (0.300" 7.62mm)
Manufacturer Device Package: 14-DIP
Standard Package: 1500
Catalog: Comparators - 4+ elements
Output Type: DTL MOS Open-Collector TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 18mA @ 5V
Family Name: LM339
Alternative Parts (Cross-Reference): KIA339P; AU2901N; CA0139E;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Logic Comparators Logic Comparators
Product Number LM339NFS-ND LM339N
Product Name Comparators Integrated Circuits(ICs)
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - LM106H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; TO-5
View Details
CD4063B 4-Bit Magnitude Comparators - CD4063BM96E4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage 3V; Other; 10
Package Type Other; CMOS
View Details
4 suppliers
Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details