onsemi Integrated Circuits(ICs) LM339MX

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071236-LM339MX Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Reel Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOP Standard Package: 1 Catalog: Comparators - 4+ elements Output Type: DTL MOS Open-Collector TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 18mA @ 5V Family Name: LM339 Alternative Parts (Cross-Reference): CA0239; CA0239M96; V62/03672-01XE; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: China, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071236-LM339MX Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Reel Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOP Standard Package: 1 Catalog: Comparators - 4+ elements Output Type: DTL MOS Open-Collector TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 18mA @ 5V Family Name: LM339 Alternative Parts (Cross-Reference): CA0239; CA0239M96; V62/03672-01XE; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: China, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - LM339MX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
LM339MX
Integrated Circuits(ICs) LM339MX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071236-LM339MX Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Reel Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOP Standard Package: 1 Catalog: Comparators - 4+ elements Output Type: DTL MOS Open-Collector TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 18mA @ 5V Family Name: LM339 Alternative Parts (Cross-Reference): CA0239; CA0239M96; V62/03672-01XE; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: China, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Industrial

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 071236-LM339MX
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Reel
Type: General Purpose
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOP
Standard Package: 1
Catalog: Comparators - 4+ elements
Output Type: DTL MOS Open-Collector TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 18mA @ 5V
Family Name: LM339
Alternative Parts (Cross-Reference): CA0239; CA0239M96; V62/03672-01XE;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: China, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Industrial

Buy Now
Comparators - LM339MXFSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM339MXFSTR-ND
Comparators LM339MXFSTR-ND
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Logic Comparators Logic Comparators
Product Number LM339MX LM339MXFSTR-ND
Product Name Integrated Circuits(ICs) Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 54ACT520/BRA - Rochester Electronics
Specs
Type Identity
Package Type DIP; Other; CDIP20
View Details
2 suppliers
Comparators - 1727-3463-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details