Comparator General Purpose CMOS, Open-Collector, TTL 14-TSSOP
Comparator General Purpose CMOS, Open-Collector, TTL 14-TSSOP
Comparator General Purpose CMOS, Open-Collector, TTL 14-TSSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 110524-LM339DTBR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC COMPARATOR 4 GEN PUR 14TSSOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Comparators | Logic Comparators | Logic Comparators |
| Product Number | LM339DTBR2GOSDKR-ND | LM339DTBR2G | LM339DTBR2G |
| Product Name | Comparators | Linear - Linear - Comparators - LM339DTBR2G | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Magnitude | Identity |