Quad Comparator, 36V, 1.3us, TSSOP-14, Tape & Reel Product overview: LM339DTBR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339DTBR2G can be used for catalog matching and distributor lookup.
Comparator, Quad, Single Supply
Analog Comparators 3-36V Qud Comparator Commercial Temp
Comparator General Purpose CMOS, Open-Collector, TTL 14-TSSOP
GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, TSSOP-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:TSSOP; No. of Pins:14Pins RoHS Compliant: Yes
COMPARATOR, QUAD, 1.3US, TSSOP-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V, ± 1.5V to ± 18V; Comparator Case Style:TSSOP; No. of Pins:14Pins; IC Output RoHS Compliant: Yes
IC COMPARATOR QUAD SGL 14TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM339DTBR2G | LM339DTBR2G | LM339DTBR2G | LM339DTBR2G | 04R7817 | 50AC5324 | LM339DTBR2G |
| Product Name | Quad 36V TSSOP Linear Comparator IC | Analog Comparators | Comparators | General Purpose Comparator, Quad, 1.3 Us, Tssop-14; Comparator Type Onsemi | Comparator, Quad, 1.3Us, Tssop-14; Comparator Type Onsemi | Linear - Comparators | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 3 to 36 volts | 3 to 36 volts | 1.5 to 36 volts | ||||
| Power Dissipation (PD) | 1000 milliwatts | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||||
| Package Type | Tape and Reel | SSOP; SOP; TSSOP; TSSOP-14 | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | TSSOP | TSSOP |