Comparator, Quad, Single Supply
Quad Comparator, 36V, SOIC, TTL Output, 1.3us Product overview: LM339DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339DR2G can be used for catalog matching and distributor lookup.
Comparator Quad 2mV VIO 3-36V SOIC14
Comparator Quad 2mV VIO 3-36V SOIC14
Comparator Quad 2mV VIO 3-36V SOIC14
Amplifier; Comparator, Quad Single Supply 14-Pin SOIC
Analog Comparators 3-36V Qud Comparator Commercial Temp
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC
GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, SOIC-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins RoHS Compliant: Yes
COMPARATOR, QUAD, 1.3US, SOIC-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open Collector RoHS Compliant: Yes
IC, VOLTAGE COMPARATOR; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; IC Output Type:Open Collector; Operating RoHS Compliant: Yes
IC COMPARATOR QUAD SGL 14-SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | LM339DR2G | 692-LM339DR2G | 6899718P | 6899718 | 70100189 | LM339DR2G | LM339DR2G | 17H1559 | LM339DR2G |
| Product Name | Quad 36V SOIC Linear Comparator IC | Comparators | Comparators | Amplifier; Comparator, Quad Single Supply 14-Pin SOIC | Analog Comparators | Comparators | General Purpose Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Onsemi | Linear - Comparators | |
| Standards | RoHS | ||||||||
| Package Type | SOIC; SOIC-14 NB | Tape and Reel | SOIC; SOIC | SOIC; Soic | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Life Cycle Stage | Active | ||||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 28 volts | 18 volts | 3 to 36 volts |