onsemi Linear - Linear - Comparators - LM339DR2 LM339DR2

Description
Comparator, Quad, Single Supply
Request a Quote Datasheet
Description
Comparator, Quad, Single Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LM339DR2 - Rochester Electronics
Newburyport, MA, United States
Comparator, Quad, Single Supply

Comparator, Quad, Single Supply

Supplier's Site Datasheet
Linear - Linear - Comparators - LM339DR2 - 1198733-LM339DR2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM339DR2
1198733-LM339DR2
Linear - Linear - Comparators - LM339DR2 1198733-LM339DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1198733-LM339DR2 Packaging: Cut Tape (CT) Type: Use For General Mounting Style: SMD Current - Output: 16mA at 5V Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 14-SOIC Voltage - Input Offset (Maximum): 5mV at 5V Current - Input Bias (Maximum): 0.25μA at 5V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Family Part Number: LM339 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V Current - Quiescent (Maximum): 2.5mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1198733-LM339DR2
Packaging: Cut Tape (CT)
Type: Use For General
Mounting Style: SMD
Current - Output: 16mA at 5V
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 14-SOIC
Voltage - Input Offset (Maximum): 5mV at 5V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Family Part Number: LM339
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 3V ~ 36V, ±1.5V ~ 18V
Current - Quiescent (Maximum): 2.5mA

Buy Now
Singapore, Singapore
Quad SOIC Linear Comparator IC
692-LM339DR2
Quad SOIC Linear Comparator IC 692-LM339DR2
Quad Comparator, 4-Ch, Open Collector, 14-Pin SOIC N, SMT Product overview: LM339DR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339DR2 can be used for catalog matching and distributor lookup.

Quad Comparator, 4-Ch, Open Collector, 14-Pin SOIC N, SMT Product overview: LM339DR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339DR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM339DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM339DR2
Comparators LM339DR2
Comparator

Comparator

Buy Now Datasheet
Comparators - LM339DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM339DR2
Comparators LM339DR2
Comparator

Comparator

Buy Now Datasheet
Linear - Comparators - LM339DR2 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM339DR2
Linear - Comparators LM339DR2
IC COMPARATOR QUAD SGL 14-SOIC

IC COMPARATOR QUAD SGL 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number LM339DR2 1198733-LM339DR2 692-LM339DR2 LM339DR2 LM339DR2
Product Name Linear - Linear - Comparators - LM339DR2 Quad SOIC Linear Comparator IC Comparators Linear - Comparators
Package Type SOP; SOP14 SOIC N
Life Cycle Stage Obsolete
Features Single-Supply
Supply Voltage (VS) 3 to 36 volts
VOS 5 millivolts
Unlock Full Specs
to access all available technical data