onsemi Linear - Linear - Comparators - LM339DG LM339DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 019112-LM339DG Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Alternative Parts (Cross-Reference): LM3302DRG4; LM239D-T; LM239AMX; LM339DG; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 019112-LM339DG Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Alternative Parts (Cross-Reference): LM3302DRG4; LM239D-T; LM239AMX; LM339DG; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM339DG - LM339DG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM339DG
LM339DG
Linear - Linear - Comparators - LM339DG LM339DG
Manufacturer: ON Semiconductor Win Source Part Number: 019112-LM339DG Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, Open-Collector, TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 5mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V Alternative Parts (Cross-Reference): LM3302DRG4; LM239D-T; LM239AMX; LM339DG; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 019112-LM339DG
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, Open-Collector, TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 5mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 36 V, ±1.5 V to 18 V
Alternative Parts (Cross-Reference): LM3302DRG4; LM239D-T; LM239AMX; LM339DG;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Comparators - LM339DGOS-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM339DGOS-ND
Comparators LM339DGOS-ND
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC

Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM339DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM339DG
Integrated Circuits (ICs) - Linear - Comparators LM339DG
IC COMPARATOR 4 GEN PUR 14SOIC

IC COMPARATOR 4 GEN PUR 14SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM339DG LM339DGOS-ND LM339DG
Product Name Linear - Linear - Comparators - LM339DG Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Comparators - LM2901MX/ELLI956 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
Comparators - 74HC688DB,118-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
Analog Voltage Comparator - 526/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
Number of Pins 14
View Details