onsemi Quad 36V SOIC Linear Comparator IC LM339DG

Description
Quad Comparator IC, 36V, SOIC-14, 1.3us Response Product overview: LM339DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Quad Comparator IC, 36V, SOIC-14, 1.3us Response Product overview: LM339DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 36V SOIC Linear Comparator IC
692-LM339DG
Quad 36V SOIC Linear Comparator IC 692-LM339DG
Quad Comparator IC, 36V, SOIC-14, 1.3us Response Product overview: LM339DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339DG can be used for catalog matching and distributor lookup.

Quad Comparator IC, 36V, SOIC-14, 1.3us Response Product overview: LM339DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM339DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
General Purpose Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Onsemi - 98H0575 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Onsemi
98H0575
General Purpose Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Onsemi 98H0575
GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, SOIC-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes

GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, SOIC-14; Comparator Type:General Purpose; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:3V to 36V; Comparator Case Style:SOIC; No. of Pins:14Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Comparators - LM339DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM339DG
Comparators LM339DG
Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC

Comparator General Purpose CMOS, Open-Collector, TTL 14-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM339DG 98H0575 LM339DG
Product Name Quad 36V SOIC Linear Comparator IC General Purpose Comparator, Quad, 1.3 Us, Soic-14; Comparator Type Onsemi Comparators
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 28 volts 3 to 36 volts
Power Dissipation (PD) 1000 milliwatts
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data