Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-MDIP
GENERAL PURPOSE COMPARATOR, QUAD, 1.3 uS, DIP-14; Comparator Type:Voltage; No. of Comparators:4 Comparators; Response Time:1.3µs; Supply Voltage Range:2V to 36V; Comparator Case Style:DIP; No. of Pins:14Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Analog Comparators | Analog Comparators |
| Product Number | LM339AN | 58K8938 |
| Product Name | Comparators | General Purpose Comparator, Quad, 1.3 Us, Dip-14; Comparator Type Onsemi |
| RoHS Compliant | RoHS | RoHS |
| VOS | 2 millivolts | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; 14-DIP (0.300\", 7.62mm) | DIP |