Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP
Analog Comparators Quad Comparator
IC COMPARATOR QUAD 14-SOP
Comparator Quad ±18V/36V 14-Pin SOIC N T/R
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | LM339AMX | LM339AMX | LM339AMX | 598-LM339AMX |
| Product Name | Comparators | Analog Comparators | Linear - Comparators | Comparator Quad ±18V/36V 14-Pin SOIC N T/R |
| RoHS Compliant | RoHS | RoHS | ||
| VOS | 2 millivolts | 2 millivolts | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Package Type | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154, 3.90mm Width) | ||
| Supply Voltage (VS) | 5 volts |