onsemi Integrated Circuits(ICs) LM339AMX

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071232-LM339AMX Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Reel Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 1 Catalog: Comparators - 4+ elements Output Type: DTL MOS Open-Collector TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 18mA @ 5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Automation & Process Control, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071232-LM339AMX Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Reel Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 1 Catalog: Comparators - 4+ elements Output Type: DTL MOS Open-Collector TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 18mA @ 5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Automation & Process Control, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - LM339AMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
LM339AMX
Integrated Circuits(ICs) LM339AMX
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071232-LM339AMX Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Reel Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 1 Catalog: Comparators - 4+ elements Output Type: DTL MOS Open-Collector TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 18mA @ 5V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Automation & Process Control, Test & Measurement

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 071232-LM339AMX
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Reel
Type: General Purpose
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Standard Package: 1
Catalog: Comparators - 4+ elements
Output Type: DTL MOS Open-Collector TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 18mA @ 5V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Automation & Process Control, Test & Measurement

Buy Now
Comparators - LM339AMXFSTR-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM339AMXFSTR-ND
Comparators LM339AMXFSTR-ND
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Logic Comparators Logic Comparators
Product Number LM339AMX LM339AMXFSTR-ND
Product Name Integrated Circuits(ICs) Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Linear - Comparators - LM319 MWA - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.8V; Other
View Details
2 suppliers
Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details