onsemi Comparators LM339AM

Description
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP
Request a Quote Datasheet
Description
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM339AMFS-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM339AMFS-ND
Comparators LM339AMFS-ND
Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Comparator General Purpose DTL, MOS, Open-Collector, TTL 14-SOP

Buy Now Datasheet
Integrated Circuits(ICs) - LM339AM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
LM339AM
Integrated Circuits(ICs) LM339AM
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071231-LM339AM Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Tube Type: General Purpose Mounting Style: SMD/SMT Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 14-SOIC Standard Package: 4860 Catalog: Comparators - 4+ elements Output Type: DTL MOS Open-Collector TTL Number of Elements: 4 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 18mA @ 5V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Metering, Industrial, Building Automation, Communications & Networking

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 071231-LM339AM
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Tube
Type: General Purpose
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Standard Package: 4860
Catalog: Comparators - 4+ elements
Output Type: DTL MOS Open-Collector TTL
Number of Elements: 4
Current - Quiescent (Max): 2.5mA
Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 18mA @ 5V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Metering, Industrial, Building Automation, Communications & Networking

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Logic Comparators Logic Comparators
Product Number LM339AMFS-ND LM339AM
Product Name Comparators Integrated Circuits(ICs)
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

SN54S85 4-Bit Magnitude Comparators - JM38510/08201BEA - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 4.75
Package Type Other; TTL
View Details
 - 74AC521SC-G - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC
Logic Family CMOS
View Details
2 suppliers
4-bit magnitude comparator - 74HC85D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
8-Bit Identity Comparator - 74FCT521CTQG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type Other; QSOP
View Details
3 suppliers