onsemi Voltage Regulators LM337TG

Description
1.5A, Adj Output, -ve V Reg, LM337TG
Request a Quote Datasheet
Description
1.5A, Adj Output, -ve V Reg, LM337TG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - 464104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
464104
Voltage Regulators 464104
1.5A, Adj Output, -ve V Reg, LM337TG

1.5A, Adj Output, -ve V Reg, LM337TG

Supplier's Site
Voltage Regulators - 464104P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
464104P
Voltage Regulators 464104P
1.5A, Adj Output, -ve V Reg, LM337TG

1.5A, Adj Output, -ve V Reg, LM337TG

Supplier's Site
Voltage Regulators - 1632415 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1632415
Voltage Regulators 1632415
1.5A, Adj Output, -ve V Reg, LM337TG

1.5A, Adj Output, -ve V Reg, LM337TG

Supplier's Site
Singapore, Singapore
1.5A -4.2V -40V TO-220 LDO Voltage Regulator IC
776-LM337TG
1.5A -4.2V -40V TO-220 LDO Voltage Regulator IC 776-LM337TG
Adj. Neg. LDO 1.5A, -4.2V to -40V In, -1.2V to -37V Out, TO-220 Product overview: LM337TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -4.2V, -40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -4.2V, -40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337TG can be used for catalog matching and distributor lookup.

Adj. Neg. LDO 1.5A, -4.2V to -40V In, -1.2V to -37V Out, TO-220 Product overview: LM337TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -4.2V, -40V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -4.2V, -40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337TG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM337TG - 092215-LM337TG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337TG
092215-LM337TG
PMIC - PMIC - Voltage Regulators - Linear - LM337TG 092215-LM337TG
Manufacturer: ON Semiconductor Win Source Part Number: 092215-LM337TG Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Negative Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: -1.2 V to -37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: TO-220AB Maximum Input Voltage: -40V Nominal Output Voltage (Min/Fixed): -1.2V Operating Supply Current: 6mA to 10mA PSRR: 77dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: -37V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 092215-LM337TG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
Operating Supply Current: 6mA to 10mA
PSRR: 77dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: -37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337TGOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337TGOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337TGOS-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM337TG
Linear Voltage Regulators LM337TG
Linear Voltage Regulators 1.5A -1.2 to -37V ADJ Negative

Linear Voltage Regulators 1.5A -1.2 to -37V ADJ Negative

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337TG - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337TG
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337TG
IC REG LIN NEG ADJ 1.5A TO220

IC REG LIN NEG ADJ 1.5A TO220

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337TG
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337TG
IC REG LIN NEG ADJ 1.5A TO220

IC REG LIN NEG ADJ 1.5A TO220

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 464104 464104P 776-LM337TG 092215-LM337TG LM337TGOS-ND LM337TG LM337TG LM337TG
Product Name Voltage Regulators Voltage Regulators 1.5A -4.2V -40V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM337TG Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Negative Negative Negative Negative
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type TO-220; Other; To-220 TO-220; Other; TO-220 Other; TO-220-3 TO-220; Other; TO-220AB TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
IQ 0.0015 amps 0.0015 amps 0.0060 amps 0.0060 amps 0.0060 amps
Output Voltage -37 volts 1.2 volts -37 to -1.2 volts -1.2 volts -1.2 volts
Unlock Full Specs
to access all available technical data