onsemi Adjustable Regulator, -1.2V To -37V, To-220Ab; Output Type Onsemi LM337TG

Description
ADJUSTABLE REGULATOR, -1.2V TO -37V, TO-220AB; Output Type:Adjustable; Output Voltage Min:-37V; Output Voltage Max:-1.2V; Input Voltage Min:-40V; Input Voltage Max:-4.2V; Product Range:-; Output Current Max:1.5A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE REGULATOR, -1.2V TO -37V, TO-220AB; Output Type:Adjustable; Output Voltage Min:-37V; Output Voltage Max:-1.2V; Input Voltage Min:-40V; Input Voltage Max:-4.2V; Product Range:-; Output Current Max:1.5A; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Regulator, -1.2V To -37V, To-220Ab; Output Type Onsemi - 45J0747 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Regulator, -1.2V To -37V, To-220Ab; Output Type Onsemi
45J0747
Adjustable Regulator, -1.2V To -37V, To-220Ab; Output Type Onsemi 45J0747
ADJUSTABLE REGULATOR, -1.2V TO -37V, TO-220AB; Output Type:Adjustable; Output Voltage Min:-37V; Output Voltage Max:-1.2V; Input Voltage Min:-40V; Input Voltage Max:-4.2V; Product Range:-; Output Current Max:1.5A; No. of Pins:3Pins RoHS Compliant: Yes

ADJUSTABLE REGULATOR, -1.2V TO -37V, TO-220AB; Output Type:Adjustable; Output Voltage Min:-37V; Output Voltage Max:-1.2V; Input Voltage Min:-40V; Input Voltage Max:-4.2V; Product Range:-; Output Current Max:1.5A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
V Reg Adj -1.2/37V, To-220-3, 337; Fixed Output Voltage Nom. Onsemi - 97K3394 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Adj -1.2/37V, To-220-3, 337; Fixed Output Voltage Nom. Onsemi
97K3394
V Reg Adj -1.2/37V, To-220-3, 337; Fixed Output Voltage Nom. Onsemi 97K3394
V REG ADJ -1.2/37V, TO-220-3, 337; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-37V; Adjustable Output Voltage Max:-1.2V; Input Voltage Min:-50V; Input Voltage Max:-4.2V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

V REG ADJ -1.2/37V, TO-220-3, 337; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-37V; Adjustable Output Voltage Max:-1.2V; Input Voltage Min:-50V; Input Voltage Max:-4.2V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 45J0747 97K3394
Product Name Adjustable Regulator, -1.2V To -37V, To-220Ab; Output Type Onsemi V Reg Adj -1.2/37V, To-220-3, 337; Fixed Output Voltage Nom. Onsemi
Input Voltage -40 to -4.2 volts -50 to -4.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details