Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 019105-LM337T
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
PSRR: 60dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: -37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Building Automation, Sensing & Instrumentation, Communications & Networking
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220-3
Adj. Neg LDO 1.5A TO-220 Product overview: LM337T from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337T can be used for catalog matching and distributor lookup.
IC REG LIN NEG ADJ 1.5A TO220-3
IC REG LIN NEG ADJ 1.5A TO220-3
IC REG LIN NEG ADJ 1.5A TO220-3
IC REG LIN NEG ADJ 1.5A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 019105-LM337T | LM337TFS-ND | 776-LM337T | LM337T | 598-LM337T | LM337T | LM337T |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM337T | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LIN NEG ADJ 1.5A TO220-3 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Negative | Negative | Negative | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | |
| Life Cycle Stage | Maturity; Active | ||||||
| Output Voltage | 1.2 volts | -37 to -1.2 volts | -1.25 volts | -1.2 volts | -37 volts | -1.2 volts |