onsemi 1.5A -40V -37V LDO Voltage Regulator IC LM337D2TR4G

Description
Adj. Neg LDO, 1.5A, -40V In, -37V Out, 77dB PSRR, SMT Product overview: LM337D2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -40V, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -40V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337D2TR4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adj. Neg LDO, 1.5A, -40V In, -37V Out, 77dB PSRR, SMT Product overview: LM337D2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -40V, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -40V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337D2TR4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A -40V -37V LDO Voltage Regulator IC
776-LM337D2TR4G
1.5A -40V -37V LDO Voltage Regulator IC 776-LM337D2TR4G
Adj. Neg LDO, 1.5A, -40V In, -37V Out, 77dB PSRR, SMT Product overview: LM337D2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -40V, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -40V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337D2TR4G can be used for catalog matching and distributor lookup.

Adj. Neg LDO, 1.5A, -40V In, -37V Out, 77dB PSRR, SMT Product overview: LM337D2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -40V, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -40V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337D2TR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 1869637 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1869637
Voltage Regulators 1869637
ON Semiconductor, LM337D2TR4G

ON Semiconductor, LM337D2TR4G

Supplier's Site
Voltage Regulators - 1869075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1869075
Voltage Regulators 1869075
ON Semiconductor, LM337D2TR4G

ON Semiconductor, LM337D2TR4G

Supplier's Site
Voltage Regulators - 1869637P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1869637P
Voltage Regulators 1869637P
ON Semiconductor, LM337D2TR4G

ON Semiconductor, LM337D2TR4G

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - LM337D2TR4G - 109577-LM337D2TR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM337D2TR4G
109577-LM337D2TR4G
PMIC - PMIC - Voltage Regulators - Linear - LM337D2TR4G 109577-LM337D2TR4G
Manufacturer: ON Semiconductor Win Source Part Number: 109577-LM337D2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Output Voltage: -1.2 V to -37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: -40V Nominal Output Voltage (Min/Fixed): -1.2V Operating Supply Current: 6mA to 10mA PSRR: 77dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: -37V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 109577-LM337D2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
Operating Supply Current: 6mA to 10mA
PSRR: 77dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: -37V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337D2TR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337D2TR4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337D2TR4GOSTR-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337D2TR4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337D2TR4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337D2TR4GOSCT-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337D2TR4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337D2TR4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337D2TR4GOSDKR-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337D2TR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337D2TR4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337D2TR4G
IC REG LIN NEG ADJ 1.5A D2PAK-3

IC REG LIN NEG ADJ 1.5A D2PAK-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM337D2TR4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM337D2TR4G
PMIC - Voltage Regulators - Linear LM337D2TR4G
IC REG LIN NEG ADJ 1.5A D2PAK-3

IC REG LIN NEG ADJ 1.5A D2PAK-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337D2TR4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337D2TR4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337D2TR4G
IC REG LIN NEG ADJ 1.5A D2PAK-3

IC REG LIN NEG ADJ 1.5A D2PAK-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM337D2TR4G
Linear Voltage Regulators LM337D2TR4G
Linear Voltage Regulators 1.5A -1.2 to -37V ADJ Negative

Linear Voltage Regulators 1.5A -1.2 to -37V ADJ Negative

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LM337D2TR4G 1869637 1869637P 109577-LM337D2TR4G LM337D2TR4GOSTR-ND LM337D2TR4G LM337D2TR4G LM337D2TR4G LM337D2TR4G
Product Name 1.5A -40V -37V LDO Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - PMIC - Voltage Regulators - Linear - LM337D2TR4G Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; TO-263-3 Other; D2pak Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Output Voltage -37 volts 1.2 volts -37 to -1.2 volts -1.2 volts -1.2 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Dropout Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Synchronous Buck Controller - A8660KESTR-J - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 20-Pin QFN
View Details
4 suppliers
PMIC - Voltage Regulators - Linear - ADP151ACPZ-2.8-R7 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 0.2000 amps
View Details
Battery Chargers - BQ24031RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1220383 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details