onsemi Linear Volt Reg, -37V, 1.5A, To-253-3; Fixed Output Voltage Nom. Onsemi LM337D2TR4G

Description
LINEAR VOLT REG, -37V, 1.5A, TO-253-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, -37V, 1.5A, TO-253-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, -37V, 1.5A, To-253-3; Fixed Output Voltage Nom. Onsemi - 81Y6443 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, -37V, 1.5A, To-253-3; Fixed Output Voltage Nom. Onsemi
81Y6443
Linear Volt Reg, -37V, 1.5A, To-253-3; Fixed Output Voltage Nom. Onsemi 81Y6443
LINEAR VOLT REG, -37V, 1.5A, TO-253-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

LINEAR VOLT REG, -37V, 1.5A, TO-253-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6443
Product Name Linear Volt Reg, -37V, 1.5A, To-253-3; Fixed Output Voltage Nom. Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details