onsemi Fixed Output Voltage Nom. Onsemi LM337D2TR4G.

Description
Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output Type:Adjustable; No. of Pins:3Pins RoHS Compliant: Yes
Description
Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output Type:Adjustable; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fixed Output Voltage Nom. Onsemi - 29AC7522 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Output Voltage Nom. Onsemi
29AC7522
Fixed Output Voltage Nom. Onsemi 29AC7522
Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output Type:Adjustable; No. of Pins:3Pins RoHS Compliant: Yes

Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-1.2V; Adjustable Output Voltage Max:-37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output Type:Adjustable; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 29AC7522
Product Name Fixed Output Voltage Nom. Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details