Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3
1.2 V-37V ADJUSTABLE NEGATIVE REGULATOR, PSSO2, D2PAK-3 Product overview: LM337D2TR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337D2TR4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1340013-LM337D2TR4
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 800
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Current - Supply (Max): 10 mA
Voltage - Output (Max): -37V
Output Configuration: Negative
Voltage - Input (Max): -40V
Voltage - Output (Min/Fixed): -1.2V
Mounting Type: Surface Mount
Package / Case: TO-263-3, D²Pak (2 Leads + Tab) , TO-263AB
Supplier Device Package: D2PAK-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 77dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: LM337
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC REG LIN NEG ADJ 1.5A D2PAK-3
IC REG LIN NEG ADJ 1.5A D2PAK-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM337D2TR4-ND | 776-LM337D2TR4 | 1340013-LM337D2TR4 | LM337D2TR4 | LM337D2TR4 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2 V 37V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Negative | Negative | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Other; TO-263-3 | TO-263; Other; Tape & Reel | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |