Adj. Neg. LDO 1.5A, -37V, 77dB PSRR, D2PAK, SM Product overview: LM337D2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337D2TG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3
Manufacturer: ON Semiconductor
Win Source Part Number: 814298-LM337D2TG
Packaging: Tube
Mounting Style: SMD
Current - Output: 1.5A
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Negative
Voltage - Output (Min/Fixed): -1.2V
Supplier Device Package: D2PAK
Temperature Range - Operating: 0°C ~ 125°C
Maximum Input Voltage: -40V
PSRR: 77dB (120Hz)
Maximum Output Voltage: -37V
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 6mA
Part Number Series: LM337
Current - Supply (Maximum): 10mA
IC REG LIN NEG ADJ 1.5A D2PAK-3
IC REG LIN NEG ADJ 1.5A D2PAK-3
IC REG LIN NEG ADJ 1.5A D2PAK-3
Linear Voltage Regulators 1.5A -1.2 to -37V ADJ Negative
ON SEMICONDUCTOR - LM337D2TG - IC, NEG VOLTAGE REGULATOR, -37V, D2PAK-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LM337D2TG | LM337D2TGOS-ND | 814298-LM337D2TG | LM337D2TG | LM337D2TG | LM337D2TG | LM337D2TG | 598-LM337D2TG |
| Product Name | 1.5A -37V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LM337D2TG | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | ON SEMICONDUCTOR - LM337D2TG - IC, NEG VOLTAGE REGULATOR, -37V, D2PAK-3 |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; D2PAK | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | |||
| Output Voltage | -37 volts | -37 to -1.2 volts | 37 volts | -1.2 volts | -1.2 volts | -37 volts | ||
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | 1.5 amps | ||
| Dropout Voltage | 2.25 volts | 2.25 volts |