onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337D2T

Description
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3
Request a Quote
Description
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM337D2T is an adjustable three-terminal negative voltage regulator capable of delivering output currents exceeding 1.5 A. It operates within an output voltage range of -1.2 V to -37 V, making it suitable for various applications, including local regulation on circuit boards. The device requires only two external resistors to set the desired output voltage, simplifying its implementation. Key features include internal current limiting, thermal shutdown, and safe area compensation, which enhance reliability and protect against damage. The LM337D2T is available in a D2PAK package and is compliant with RoHS standards, ensuring it meets environmental regulations. It also supports floating operation for high voltage applications and eliminates the need for stocking multiple fixed voltage regulators. Engineers may find this product beneficial for projects requiring adjustable negative voltage regulation with robust protection features.

Datasheet Summary
Powered by GS/AI

The LM337D2T is an adjustable three-terminal negative voltage regulator capable of delivering output currents exceeding 1.5 A. It operates within an output voltage range of -1.2 V to -37 V, making it suitable for various applications, including local regulation on circuit boards. The device requires only two external resistors to set the desired output voltage, simplifying its implementation. Key features include internal current limiting, thermal shutdown, and safe area compensation, which enhance reliability and protect against damage. The LM337D2T is available in a D2PAK package and is compliant with RoHS standards, ensuring it meets environmental regulations. It also supports floating operation for high voltage applications and eliminates the need for stocking multiple fixed voltage regulators. Engineers may find this product beneficial for projects requiring adjustable negative voltage regulation with robust protection features.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM337D2T-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM337D2T-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM337D2T-ND
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Singapore, Singapore
-37V 1.5A LDO Voltage Regulator IC
776-LM337D2T
-37V 1.5A LDO Voltage Regulator IC 776-LM337D2T
Adj. Neg LDO Regulator, -1.25 to -37V, 1.5A, D2PAK SMT Product overview: LM337D2T from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -37V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -37V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337D2T can be used for catalog matching and distributor lookup.

Adj. Neg LDO Regulator, -1.25 to -37V, 1.5A, D2PAK SMT Product overview: LM337D2T from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -37V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -37V, 1.5A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337D2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM337D2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM337D2T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM337D2T
IC REG LIN NEG ADJ 1.5A D2PAK-3

IC REG LIN NEG ADJ 1.5A D2PAK-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM337D2T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM337D2T
PMIC - Voltage Regulators - Linear LM337D2T
IC REG LIN NEG ADJ 1.5A D2PAK-3

IC REG LIN NEG ADJ 1.5A D2PAK-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number LM337D2T-ND 776-LM337D2T LM337D2T LM337D2T
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -37V 1.5A LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Negative
Output Voltage Type Adjustable / Variable Adjustable / Variable
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2PAK
Special Features Input Overcurrent Protection
Unlock Full Specs
to access all available technical data