IC, LINEAR VOLTAGE REGULATOR; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-37V; Adjustable Output Voltage Max:-1.2V; Input Voltage Min:-40V; Input Voltage Max:-3V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes
NEGATIVE ADJUSTABLE REGULATOR, -1.2V TO 7V TO-220; Output Type:Adjustable; Output Voltage Min:-1.2V; Output Voltage Max:-37V; Input Voltage Min:-40V; Input Voltage Max:-3V; Product Range:-; Output Current Max:1.5A; No. of Pins:3Pins RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Voltage Regulators | Voltage Regulators |
| Product Number | 72T2502 | 45J0746 |
| Product Name | Ic, Linear Voltage Regulator; Fixed Output Voltage Nom. Onsemi | Negative Adjustable Regulator, -1.2V To 7V To-220; Output Type Onsemi |
| Input Voltage | -40 to -3 volts | -40 to -3 volts |