onsemi LM337BTG Voltage Regulator
onsemi LM337BTG Voltage Regulator
Linear Voltage Regulator IC Negative Adjustable 1 Output 1.5A TO-220
Adj Neg LDO 1.5A -1.2V to -37V TO-220 Product overview: LM337BTG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, -1.2V, -37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, -1.2V, -37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM337BTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 019101-LM337BTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Negative Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: -1.2 V to -37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: -40V
Nominal Output Voltage (Min/Fixed): -1.2V
Operating Supply Current: 6mA to 10mA
PSRR: 77dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: -37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC REG LIN NEG ADJ 1.5A TO220
Linear Voltage Regulators 1.5A -1.2 to -37V ADJ Negative
IC REG LIN NEG ADJ 1.5A TO220
77dB@(120Hz) 1.5A Adjustable 1.2V~37V Negative electrode 40V TO-220AB Linear Voltage Regulators (LDO) ROHS
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 5165269 | LM337BTGOS-ND | 776-LM337BTG | 019101-LM337BTG | LM337BTG | LM337BTG | LM337BTG | LM337BTG |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A -1.2V -37V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM337BTG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) |
| Output Polarity | Negative | Negative | Negative | Negative | Negative | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220AB | TO-220 | TO-220; Other; TO-220-3 | TO-220 | |
| Regulator Type | Standard | Low Dropout | ||||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |